TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216X7S2A225K160AE

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X7S2A225K160AE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X7S2A225K160AE
Multilayer Ceramic Chip Capacitor C3216X7S2A225K160AE
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-8900-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8900-2-ND
Ceramic Capacitors 445-8900-2-ND
2.2µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8900-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8900-6-ND
Ceramic Capacitors 445-8900-6-ND
2.2µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8900-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8900-1-ND
Ceramic Capacitors 445-8900-1-ND
2.2µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1795774 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795774
MLCCs - Multilayer Ceramic Capacitors 1795774
TDK C3216X7S2A225K160AE

TDK C3216X7S2A225K160AE

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795149 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795149
MLCCs - Multilayer Ceramic Capacitors 1795149
TDK C3216X7S2A225K160AE

TDK C3216X7S2A225K160AE

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795774P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795774P
MLCCs - Multilayer Ceramic Capacitors 1795774P
TDK C3216X7S2A225K160AE

TDK C3216X7S2A225K160AE

Supplier's Site
Cap, 2.2Uf, 100V, Mlcc, 1206; Capacitance Tdk - 94AC4033 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 100V, Mlcc, 1206; Capacitance Tdk
94AC4033
Cap, 2.2Uf, 100V, Mlcc, 1206; Capacitance Tdk 94AC4033
CAP, 2.2UF, 100V, MLCC, 1206; Capacitance:2.2µF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 2.2UF, 100V, MLCC, 1206; Capacitance:2.2µF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Μf, 100V, 10%, X7S, 1206; Capacitance Tdk - 78Y9961 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 100V, 10%, X7S, 1206; Capacitance Tdk
78Y9961
Cap, 2.2Μf, 100V, 10%, X7S, 1206; Capacitance Tdk 78Y9961
CAP, 2.2µF, 100V, 10%, X7S, 1206; Capacitance:2.2µF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Soft Term Series TDK; Operating RoHS Compliant: Yes

CAP, 2.2µF, 100V, 10%, X7S, 1206; Capacitance:2.2µF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Soft Term Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216X7S2A225K160AE 445-8900-2-ND 445-8900-6-ND 1795774 1795774P 94AC4033 78Y9961
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 2.2Uf, 100V, Mlcc, 1206; Capacitance Tdk Cap, 2.2Μf, 100V, 10%, X7S, 1206; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer Multilayer
Applications General Purpose; Commercial Grade
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X7S
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminium Capacitors - 1701100 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details