TDK U.S.A. Corporation Ceramic Capacitors C3216X6S1A156M160AB

Description
15µF ±20% 10V Ceramic Capacitor X6S 1206 (3216 Metric)
Request a Quote Datasheet
Description
15µF ±20% 10V Ceramic Capacitor X6S 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-14754-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14754-6-ND
Ceramic Capacitors 445-14754-6-ND
15µF ±20% 10V Ceramic Capacitor X6S 1206 (3216 Metric)

15µF ±20% 10V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14754-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14754-2-ND
Ceramic Capacitors 445-14754-2-ND
15µF ±20% 10V Ceramic Capacitor X6S 1206 (3216 Metric)

15µF ±20% 10V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14754-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14754-1-ND
Ceramic Capacitors 445-14754-1-ND
15µF ±20% 10V Ceramic Capacitor X6S 1206 (3216 Metric)

15µF ±20% 10V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 445-14754-6-ND 445-14754-2-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-040220500472JXTFM2TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - C0805C220J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details