TDK U.S.A. Corporation Ceramic Capacitors C3216X8L1C106K160AC

Description
10µF ±10% 16V Ceramic Capacitor X8L 1206 (3216 Metric)
Request a Quote Datasheet
Description
10µF ±10% 16V Ceramic Capacitor X8L 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175417-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175417-1-ND
Ceramic Capacitors 445-175417-1-ND
10µF ±10% 16V Ceramic Capacitor X8L 1206 (3216 Metric)

10µF ±10% 16V Ceramic Capacitor X8L 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175417-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175417-6-ND
Ceramic Capacitors 445-175417-6-ND
10µF ±10% 16V Ceramic Capacitor X8L 1206 (3216 Metric)

10µF ±10% 16V Ceramic Capacitor X8L 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175417-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175417-2-ND
Ceramic Capacitors 445-175417-2-ND
10µF ±10% 16V Ceramic Capacitor X8L 1206 (3216 Metric)

10µF ±10% 16V Ceramic Capacitor X8L 1206 (3216 Metric)

Buy Now Datasheet
Cap, 10Uf, 16V, Mlcc, 1206 Rohs Compliant Tdk - 71AH3380 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 16V, Mlcc, 1206 Rohs Compliant Tdk
71AH3380
Cap, 10Uf, 16V, Mlcc, 1206 Rohs Compliant Tdk 71AH3380
CAP, 10UF, 16V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 10UF, 16V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-175417-1-ND 445-175417-6-ND 71AH3380
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 10Uf, 16V, Mlcc, 1206 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M15G829D2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1608-050525006P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details