Mid Voltage (100 to 630V)
10000pF ±20% 630V Ceramic Capacitor X7T 1206 (3216 Metric)
10000pF ±20% 630V Ceramic Capacitor X7T 1206 (3216 Metric)
10000pF ±20% 630V Ceramic Capacitor X7T 1206 (3216 Metric)
CAP CER 10000PF 630V X7T 1206
| TDK Corporation | DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C3216X7T2J103M085AC | 445-14829-1-ND | 445-14829-6-ND | C3216X7T2J103M085AC |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Technology | Multilayer | Film Capacitors | ||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0100 microF | 0.0100 microF |