Mid Voltage (100 to 630V)
0.1µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
0.1µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
0.1µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
CERAMIC CAPACITOR 0.1UF, 100V, X7R, 20%, 1206; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:3.2mmRoHS Compliant: Yes
CERAMIC CAPACITOR 0.1UF, 100V, X7R, 20%, 1206, FULL REEL; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes
| TDK Corporation | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C3216X7R2A104M160AA | 445-1378-2-ND | 445-1378-6-ND | 48T2926 | 87R4320 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 0.1Uf, 100V, X7R, 20%, 1206; Capacitance Tdk | Ceramic Capacitor 0.1Uf, 100V, X7R, 20%, 1206, Full Reel; Capacitance Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | ||||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |