TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216X7R2A683M160AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X7R2A683M160AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X7R2A683M160AA
Multilayer Ceramic Chip Capacitor C3216X7R2A683M160AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-4460-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4460-1-ND
Ceramic Capacitors 445-4460-1-ND
0.068µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.068µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4460-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4460-6-ND
Ceramic Capacitors 445-4460-6-ND
0.068µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.068µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4460-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4460-2-ND
Ceramic Capacitors 445-4460-2-ND
0.068µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.068µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3216X7R2A683M160AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216X7R2A683M160AA
Ceramic Capacitors C3216X7R2A683M160AA
CAP CER 0.068UF 100V X7R 1206

CAP CER 0.068UF 100V X7R 1206

Supplier's Site Datasheet
Capacitor Ceramic 0.068Uf 100V, X7R, 20%, 1206; Capacitance Tdk - 87R4341 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.068Uf 100V, X7R, 20%, 1206; Capacitance Tdk
87R4341
Capacitor Ceramic 0.068Uf 100V, X7R, 20%, 1206; Capacitance Tdk 87R4341
CAPACITOR CERAMIC 0.068UF 100V, X7R, 20%, 1206; Capacitance:0.068µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 0.068UF 100V, X7R, 20%, 1206; Capacitance:0.068µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216X7R2A683M160AA 445-4460-1-ND 445-4460-6-ND C3216X7R2A683M160AA 87R4341
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.068Uf 100V, X7R, 20%, 1206; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/011573 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details