Mid Voltage (100 to 630V)
0.047µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
0.047µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
0.047µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 0.047UF 100V X7R 1206
CAPACITOR CERAMIC 0.047UF 100V, X7R, 10%, 1206; Capacitance:47000pF;
TDK Corporation | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | C3216X7R2A473K115AM | 445-6069-1-ND | 445-6069-6-ND | C3216X7R2A473K115AM | 87R4335 |
Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitor Ceramic 0.047Uf 100V, X7R, 10%, 1206; Capacitance Tdk |
Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
Technology | Multilayer | Single-Layer | |||
Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose; General Purpose | |
Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |