TDK Corporation Multilayer Ceramic Chip Capacitor C3216X7R2E223K115AA

Description
Commercial Grade, Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Commercial Grade, Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X7R2E223K115AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X7R2E223K115AA
Multilayer Ceramic Chip Capacitor C3216X7R2E223K115AA
Commercial Grade, Mid Voltage (100 to 630V)

Commercial Grade, Mid Voltage (100 to 630V)

Supplier's Site
Capacitors - Ceramic Capacitors - 1314569-C3216X7R2E223K115AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1314569-C3216X7R2E223K115AA
Capacitors - Ceramic Capacitors 1314569-C3216X7R2E223K115AA
Win Source Part Number: 1314569-C3216X7R2E22 3K115AA Category: Capacitors>Ceramic Capacitors Series: C Package: Tape & Reel Applications: General Purpose Capacitance: 0.022 µF Tolerance: ±10% Voltage - Rated: 250V Temperature Coefficient: X7R Thickness (Max): 0.051" (1.30mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Product Status: Not For New Designs

Win Source Part Number: 1314569-C3216X7R2E223K115AA
Category: Capacitors>Ceramic Capacitors
Series: C
Package: Tape & Reel
Applications: General Purpose
Capacitance: 0.022 µF
Tolerance: ±10%
Voltage - Rated: 250V
Temperature Coefficient: X7R
Thickness (Max): 0.051" (1.30mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Product Status: Not For New Designs

Buy Now
Singapore, Singapore
0.022UF 250V Capacitor
60-C3216X7R2E223K115AA
0.022UF 250V Capacitor 60-C3216X7R2E223K115AA
CAP CER 0.022UF 250V X7R 1206 Product overview: C3216X7R2E223K115AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X7R2E223K115 AA can be used for catalog matching and distributor lookup.

CAP CER 0.022UF 250V X7R 1206 Product overview: C3216X7R2E223K115AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X7R2E223K115AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-2285-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2285-6-ND
Ceramic Capacitors 445-2285-6-ND
0.022µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.022µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2285-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2285-2-ND
Ceramic Capacitors 445-2285-2-ND
0.022µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.022µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2285-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2285-1-ND
Ceramic Capacitors 445-2285-1-ND
0.022µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.022µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3216X7R2E223K115AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216X7R2E223K115AA
Ceramic Capacitors C3216X7R2E223K115AA
CAP CER 0.022UF 250V X7R 1206

CAP CER 0.022UF 250V X7R 1206

Supplier's Site Datasheet
Ceramic Capacitor 0.022Uf 250V, X7R, 10%, 1206, Full Reel; Capacitance Tdk - 87R4348 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.022Uf 250V, X7R, 10%, 1206, Full Reel; Capacitance Tdk
87R4348
Ceramic Capacitor 0.022Uf 250V, X7R, 10%, 1206, Full Reel; Capacitance Tdk 87R4348
CERAMIC CAPACITOR 0.022UF 250V, X7R, 10%, 1206, FULL REEL; Capacitance:22000pF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.022UF 250V, X7R, 10%, 1206, FULL REEL; Capacitance:22000pF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216X7R2E223K115AA 1314569-C3216X7R2E223K115AA 60-C3216X7R2E223K115AA 445-2285-6-ND 445-2285-2-ND C3216X7R2E223K115AA 87R4348
Product Name Multilayer Ceramic Chip Capacitor Capacitors - Ceramic Capacitors 0.022UF 250V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.022Uf 250V, X7R, 10%, 1206, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
WVDC 250 volts 250 volts 250 volts 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100391FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - M39014/011295 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details