Mid Voltage (100 to 630V)
0.68µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
0.68µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
0.68µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 0.68UF 100V X7R 1206
CAP, 0.68UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES
| TDK Corporation | DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C3216X7R2A684K160AA | 445-14810-6-ND | 445-14810-2-ND | C3216X7R2A684K160AA | 71AH3375 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.68Uf, 100V, Mlcc, 1206 Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Multilayer | Film Capacitors | |||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF |