Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050789-C3216X7R1H47
Voltage Rating: 50 V
Length: 3.2 mm
Voltage: 50 V
Mounting: SMD (SMT)
Capacitance: 4.7 nF
Tolerance: 10 %
Dielectric Material: Ceramic
Width: 1.6 mm
Categories: Ceramic Capacitors
Case / Package: Ceramic
Case / Package: 3216
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Voltage Rating (DC): 50 V
Dielectric: X7R
Product overview: C3216X7R1H472KT from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X7R1H472KT can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1050789-C3216X7R1H472KT | 60-C3216X7R1H472KT |
| Product Name | Ceramic Capacitors - C3216X7R1H472KT | Capacitor |
| Capacitance Range | 0.0047 microF | 0.0047 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |
| WVDC | 50 volts | 50 volts |