TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216X7R2J223M130AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X7R2J223M130AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X7R2J223M130AA
Multilayer Ceramic Chip Capacitor C3216X7R2J223M130AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-4490-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4490-1-ND
Ceramic Capacitors 445-4490-1-ND
0.022µF ±20% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

0.022µF ±20% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4490-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4490-2-ND
Ceramic Capacitors 445-4490-2-ND
0.022µF ±20% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

0.022µF ±20% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4490-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4490-6-ND
Ceramic Capacitors 445-4490-6-ND
0.022µF ±20% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

0.022µF ±20% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.022Uf 630V, X7R, 20%, 1206; Capacitance Tdk - 87R4377 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.022Uf 630V, X7R, 20%, 1206; Capacitance Tdk
87R4377
Capacitor Ceramic 0.022Uf 630V, X7R, 20%, 1206; Capacitance Tdk 87R4377
CAPACITOR CERAMIC 0.022UF 630V, X7R, 20%, 1206; Capacitance:22000pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.022UF 630V, X7R, 20%, 1206; Capacitance:22000pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C3216X7R2J223M130AA 445-4490-1-ND 445-4490-6-ND 87R4377
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.022Uf 630V, X7R, 20%, 1206; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701267 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 380LX103M035J042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0103P90CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers