The Ceramic Capacitor 0.22µF, 50V, X7R, 10%, 1206 is a multilayer ceramic chip capacitor designed for surface mount applications. It features a capacitance of 0.22µF with a rated voltage of 50V and a capacitance tolerance of ±10%. The dielectric characteristic is X7R, which provides stable capacitance over a wide temperature range. The capacitor is housed in a 1206 package, measuring 3.2mm x 1.6mm. It is suitable for use in general electronic equipment, including mobile devices, servers, and power supply circuits. The product is RoHS compliant and offers low equivalent series resistance (ESR) and equivalent series inductance (ESL), contributing to better frequency characteristics and reliability in circuit designs.
General (Up to 50V)
0.22µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
0.22µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
0.22µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
CERAMIC CAPACITOR 0.22UF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes
CERAMIC CAPACITOR 0.22UF, 50V, X7R, 10%, 1206; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:3.2mmRoHS Compliant: Yes
| TDK Corporation | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C3216X7R1H224K115AA | 445-1379-1-ND | 445-1379-6-ND | 87R4308 | 90R7806 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Tdk | Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, 1206; Capacitance Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | ||||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |