TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216X7R2E153M115AA

Description
Commercial Grade, Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Commercial Grade, Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X7R2E153M115AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X7R2E153M115AA
Multilayer Ceramic Chip Capacitor C3216X7R2E153M115AA
Commercial Grade, Mid Voltage (100 to 630V)

Commercial Grade, Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-4470-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4470-2-ND
Ceramic Capacitors 445-4470-2-ND
CAP CER 0.015UF 250V X7R 1206

CAP CER 0.015UF 250V X7R 1206

Buy Now Datasheet
Capacitor Ceramic 0.015Uf 250V, X7R, 20%, 1206; Capacitance Tdk - 87R4347 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.015Uf 250V, X7R, 20%, 1206; Capacitance Tdk
87R4347
Capacitor Ceramic 0.015Uf 250V, X7R, 20%, 1206; Capacitance Tdk 87R4347
CAPACITOR CERAMIC 0.015UF 250V, X7R, 20%, 1206; Capacitance:15000pF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.015UF 250V, X7R, 20%, 1206; Capacitance:15000pF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors C3216X7R2E153M115AA
CAP CER 0.015UF 250V X7R 1206

CAP CER 0.015UF 250V X7R 1206

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C3216X7R2E153M115AA 445-4470-2-ND 87R4347 C3216X7R2E153M115AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Capacitor Ceramic 0.015Uf 250V, X7R, 20%, 1206; Capacitance Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF
WVDC 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-05052500P900BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101821T075AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers