TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216X7T2E224K160AE

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X7T2E224K160AE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X7T2E224K160AE
Multilayer Ceramic Chip Capacitor C3216X7T2E224K160AE
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795784 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795784
MLCCs - Multilayer Ceramic Capacitors 1795784
TDK C3216X7T2E224K160AE

TDK C3216X7T2E224K160AE

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795150 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795150
MLCCs - Multilayer Ceramic Capacitors 1795150
TDK C3216X7T2E224K160AE

TDK C3216X7T2E224K160AE

Supplier's Site
Ceramic Capacitors - 445-8898-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8898-2-ND
Ceramic Capacitors 445-8898-2-ND
0.22µF ±10% 250V Ceramic Capacitor X7T 1206 (3216 Metric)

0.22µF ±10% 250V Ceramic Capacitor X7T 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8898-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8898-1-ND
Ceramic Capacitors 445-8898-1-ND
0.22µF ±10% 250V Ceramic Capacitor X7T 1206 (3216 Metric)

0.22µF ±10% 250V Ceramic Capacitor X7T 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8898-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8898-6-ND
Ceramic Capacitors 445-8898-6-ND
0.22µF ±10% 250V Ceramic Capacitor X7T 1206 (3216 Metric)

0.22µF ±10% 250V Ceramic Capacitor X7T 1206 (3216 Metric)

Buy Now Datasheet
Cap, 0.22Μf, 250V, 10%, X7T, 1206; Capacitance Tdk - 68AC5011 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 250V, 10%, X7T, 1206; Capacitance Tdk
68AC5011
Cap, 0.22Μf, 250V, 10%, X7T, 1206; Capacitance Tdk 68AC5011
CAP, 0.22µF, 250V, 10%, X7T, 1206; Capacitance:0.22µF; Voltage Rating:250V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7T; Product Range:C Soft Term Series TDK; Operating RoHS Compliant: Yes

CAP, 0.22µF, 250V, 10%, X7T, 1206; Capacitance:0.22µF; Voltage Rating:250V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7T; Product Range:C Soft Term Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216X7T2E224K160AE 1795784 445-8898-2-ND 445-8898-6-ND 68AC5011
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.22Μf, 250V, 10%, X7T, 1206; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications General Purpose; Commercial Grade
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C542U040AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100121FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701176 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details