TDK Corporation Multilayer Ceramic Chip Capacitor C3216X7R2A334K130AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X7R2A334K130AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X7R2A334K130AA
Multilayer Ceramic Chip Capacitor C3216X7R2A334K130AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-4464-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4464-1-ND
Ceramic Capacitors 445-4464-1-ND
0.33µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.33µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4464-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4464-6-ND
Ceramic Capacitors 445-4464-6-ND
0.33µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.33µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4464-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4464-2-ND
Ceramic Capacitors 445-4464-2-ND
0.33µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.33µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
0.33UF 100V Capacitor
60-C3216X7R2A334K130AA
0.33UF 100V Capacitor 60-C3216X7R2A334K130AA
CAP CER 0.33UF 100V X7R 1206 Product overview: C3216X7R2A334K130AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X7R2A334K130 AA can be used for catalog matching and distributor lookup.

CAP CER 0.33UF 100V X7R 1206 Product overview: C3216X7R2A334K130AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X7R2A334K130AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7407607 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7407607
MLCCs - Multilayer Ceramic Capacitors 7407607
TDK C3216X7R2A334K130AA

TDK C3216X7R2A334K130AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9213943 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9213943
MLCCs - Multilayer Ceramic Capacitors 9213943
TDK C3216X7R2A334K130AA

TDK C3216X7R2A334K130AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7407607P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7407607P
MLCCs - Multilayer Ceramic Capacitors 7407607P
TDK C3216X7R2A334K130AA

TDK C3216X7R2A334K130AA

Supplier's Site
Capacitors - Ceramic Capacitors - 1208933-C3216X7R2A334K130AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1208933-C3216X7R2A334K130AA
Capacitors - Ceramic Capacitors 1208933-C3216X7R2A334K130AA
Win Source Part Number: 1208933-C3216X7R2A33 4K130AA Category: Capacitors>Ceramic Capacitors Series: C Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Capacitance: 0.33 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Thickness (Max): 0.057" (1.45mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: 445-4464-1,445-4464- 2,C3216X7R2A334K,445 -4464-6,C3216X7R2A33 4KT0L0U

Win Source Part Number: 1208933-C3216X7R2A334K130AA
Category: Capacitors>Ceramic Capacitors
Series: C
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,000
Capacitance: 0.33 µF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Thickness (Max): 0.057" (1.45mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: 445-4464-1,445-4464-2,C3216X7R2A334K,445-4464-6,C3216X7R2A334KT0L0U

Buy Now
Ceramic Capacitor 0.33Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Tdk - 87R4332 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.33Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Tdk
87R4332
Ceramic Capacitor 0.33Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Tdk 87R4332
CERAMIC CAPACITOR 0.33UF 100V, X7R, 10%, 1206, FULL REEL; Capacitance:0.33µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.33UF 100V, X7R, 10%, 1206, FULL REEL; Capacitance:0.33µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

Supplier's Site
Cap, 0.33Μf, 100V, 10%, X7R, 1206; Capacitance Tdk - 95Y0094 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Μf, 100V, 10%, X7R, 1206; Capacitance Tdk
95Y0094
Cap, 0.33Μf, 100V, 10%, X7R, 1206; Capacitance Tdk 95Y0094
CAP, 0.33µF, 100V, 10%, X7R, 1206; Capacitance:0.33µF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 0.33µF, 100V, 10%, X7R, 1206; Capacitance:0.33µF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C3216X7R2A334K130AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216X7R2A334K130AA
Ceramic Capacitors C3216X7R2A334K130AA
CAP CER 0.33UF 100V X7R 1206

CAP CER 0.33UF 100V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216X7R2A334K130AA 445-4464-1-ND 445-4464-6-ND 60-C3216X7R2A334K130AA 7407607 7407607P 1208933-C3216X7R2A334K130AA 87R4332 95Y0094 C3216X7R2A334K130AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 0.33UF 100V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 0.33Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Tdk Cap, 0.33Μf, 100V, 10%, X7R, 1206; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525000101GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Polymer - 337UVR6R3MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers