TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216X5R2J222M115AA

Description
Commercial Grade, Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Commercial Grade, Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X5R2J222M115AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X5R2J222M115AA
Multilayer Ceramic Chip Capacitor C3216X5R2J222M115AA
Commercial Grade, Mid Voltage (100 to 630V)

Commercial Grade, Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-14734-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14734-6-ND
Ceramic Capacitors 445-14734-6-ND
2200pF ±20% 630V Ceramic Capacitor X5R 1206 (3216 Metric)

2200pF ±20% 630V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14734-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14734-1-ND
Ceramic Capacitors 445-14734-1-ND
2200pF ±20% 630V Ceramic Capacitor X5R 1206 (3216 Metric)

2200pF ±20% 630V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14734-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14734-2-ND
Ceramic Capacitors 445-14734-2-ND
2200pF ±20% 630V Ceramic Capacitor X5R 1206 (3216 Metric)

2200pF ±20% 630V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3216X5R2J222M115AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216X5R2J222M115AA
Ceramic Capacitors C3216X5R2J222M115AA
CAP CER 2200PF 630V X5R 1206

CAP CER 2200PF 630V X5R 1206

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C3216X5R2J222M115AA 445-14734-6-ND 445-14734-1-ND C3216X5R2J222M115AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF
WVDC 630 volts 630 volts 630 volts 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 107XMPL004MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701144 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100270KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details