TDK U.S.A. Corporation Ceramic Capacitors C3216X7S3D471M130AA

Description
470pF ±20% 2000V (2kV) Ceramic Capacitor X7S 1206 (3216 Metric)
Request a Quote Datasheet
Description
470pF ±20% 2000V (2kV) Ceramic Capacitor X7S 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-14825-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14825-6-ND
Ceramic Capacitors 445-14825-6-ND
470pF ±20% 2000V (2kV) Ceramic Capacitor X7S 1206 (3216 Metric)

470pF ±20% 2000V (2kV) Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14825-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14825-2-ND
Ceramic Capacitors 445-14825-2-ND
470pF ±20% 2000V (2kV) Ceramic Capacitor X7S 1206 (3216 Metric)

470pF ±20% 2000V (2kV) Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14825-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14825-1-ND
Ceramic Capacitors 445-14825-1-ND
470pF ±20% 2000V (2kV) Ceramic Capacitor X7S 1206 (3216 Metric)

470pF ±20% 2000V (2kV) Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3216X7S3D471M130AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216X7S3D471M130AA
Ceramic Capacitors C3216X7S3D471M130AA
CAP CER 470PF 2KV X7S 1206

CAP CER 470PF 2KV X7S 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 445-14825-6-ND 445-14825-2-ND C3216X7S3D471M130AA
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C402T200CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 0505J1506P20DQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details