TDK Corporation Multilayer Ceramic Chip Capacitor C3216X7R2J333K160AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X7R2J333K160AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X7R2J333K160AA
Multilayer Ceramic Chip Capacitor C3216X7R2J333K160AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-4491-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4491-2-ND
Ceramic Capacitors 445-4491-2-ND
0.033µF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

0.033µF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4491-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4491-1-ND
Ceramic Capacitors 445-4491-1-ND
0.033µF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

0.033µF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4491-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4491-6-ND
Ceramic Capacitors 445-4491-6-ND
0.033µF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

0.033µF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3216X7R2J333K160AA - 914478-C3216X7R2J333K160AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3216X7R2J333K160AA
914478-C3216X7R2J333K160AA
Ceramic Capacitors - C3216X7R2J333K160AA 914478-C3216X7R2J333K160AA
Manufacturer: TDK Corporation Win Source Part Number: 914478-C3216X7R2J333 K160AA Series: C Operating Temperature Range: -55°C ~ 125°C Features: ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-4491-6, C3216X7R2J333K, 445-4491-2, C3216X7R2J333KT0L0U, 445-4491-1

Manufacturer: TDK Corporation
Win Source Part Number: 914478-C3216X7R2J333K160AA
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-4491-6, C3216X7R2J333K, 445-4491-2, C3216X7R2J333KT0L0U, 445-4491-1

Buy Now
MLCCs - Multilayer Ceramic Capacitors - 7407644 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7407644
MLCCs - Multilayer Ceramic Capacitors 7407644
TDK C3216X7R2J333K160AA

TDK C3216X7R2J333K160AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7407644P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7407644P
MLCCs - Multilayer Ceramic Capacitors 7407644P
TDK C3216X7R2J333K160AA

TDK C3216X7R2J333K160AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9213965 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9213965
MLCCs - Multilayer Ceramic Capacitors 9213965
TDK C3216X7R2J333K160AA

TDK C3216X7R2J333K160AA

Supplier's Site
Singapore, Singapore
0.033UF 630V Capacitor
60-C3216X7R2J333K160AA
0.033UF 630V Capacitor 60-C3216X7R2J333K160AA
CAP CER 0.033UF 630V X7R 1206 Product overview: C3216X7R2J333K160AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X7R2J333K160 AA can be used for catalog matching and distributor lookup.

CAP CER 0.033UF 630V X7R 1206 Product overview: C3216X7R2J333K160AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X7R2J333K160AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 0.033Uf 630V, X7R, 10%, 1206; Capacitance Tdk - 91R0107 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.033Uf 630V, X7R, 10%, 1206; Capacitance Tdk
91R0107
Ceramic Capacitor 0.033Uf 630V, X7R, 10%, 1206; Capacitance Tdk 91R0107
CERAMIC CAPACITOR 0.033UF 630V, X7R, 10%, 1206; Capacitance:33000pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.033UF 630V, X7R, 10%, 1206; Capacitance:33000pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 0.033Uf 630V, X7R, 10%, 1206; Capacitance Tdk - 87R4381 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.033Uf 630V, X7R, 10%, 1206; Capacitance Tdk
87R4381
Capacitor Ceramic 0.033Uf 630V, X7R, 10%, 1206; Capacitance Tdk 87R4381
CAPACITOR CERAMIC 0.033UF 630V, X7R, 10%, 1206; Capacitance:0.033µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 0.033UF 630V, X7R, 10%, 1206; Capacitance:0.033µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.033Uf, 630V, Mlcc, 1206 Rohs Compliant Tdk - 78AH1681 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Uf, 630V, Mlcc, 1206 Rohs Compliant Tdk
78AH1681
Cap, 0.033Uf, 630V, Mlcc, 1206 Rohs Compliant Tdk 78AH1681
CAP, 0.033UF, 630V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 0.033UF, 630V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site
CAP CER 0.033UF 630V X7R 1206 - 769-C3216X7R2J333K160AA - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.033UF 630V X7R 1206
769-C3216X7R2J333K160AA
CAP CER 0.033UF 630V X7R 1206 769-C3216X7R2J333K160AA
CAP CER 0.033UF 630V X7R 1206

CAP CER 0.033UF 630V X7R 1206

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216X7R2J333K160AA 445-4491-2-ND 445-4491-6-ND 914478-C3216X7R2J333K160AA 7407644 7407644P 60-C3216X7R2J333K160AA 91R0107 87R4381 78AH1681 769-C3216X7R2J333K160AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C3216X7R2J333K160AA MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 0.033UF 630V Capacitor Ceramic Capacitor 0.033Uf 630V, X7R, 10%, 1206; Capacitance Tdk Capacitor Ceramic 0.033Uf 630V, X7R, 10%, 1206; Capacitance Tdk Cap, 0.033Uf, 630V, Mlcc, 1206 Rohs Compliant Tdk CAP CER 0.033UF 630V X7R 1206
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; SMD
Technology Multilayer Multilayer Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011563 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers