The TDK multilayer ceramic chip capacitor, part number 33AH2706, is a 1206 size component with a capacitance of 10OºF and a rated voltage of 25V. It features X8L temperature characteristics, which allow for operation within a temperature range of -55°C to +150°C with a tolerance of ±15%. The capacitor is designed with soft termination, enhancing its mechanical endurance by incorporating flexible resin layers that absorb thermal and mechanical stress. This product is suitable for general electronic applications, including telecommunications and consumer electronics, but is not recommended for use in critical applications such as aerospace or medical equipment. It is RoHS compliant and comes in tape and reel packaging for easy handling and assembly.
10µF ±10% 25V Ceramic Capacitor X8L 1206 (3216 Metric)
10µF ±10% 25V Ceramic Capacitor X8L 1206 (3216 Metric)
10µF ±10% 25V Ceramic Capacitor X8L 1206 (3216 Metric)
COMMERCIAL GRADE SOFT TERMINATIO
CAP, 10UF, 25V, MLCC, 1206 ROHS COMPLIANT: YES
MLCC,1206,X8L,25V,10
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-C3216X8L1E106K160AETR-ND | 445-C3216X8L1E106K160AEDKR-ND | C3216X8L1E106K160AE | 71AH3381 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Cap, 10Uf, 25V, Mlcc, 1206 Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 25 volts | 25 volts | 25 volts |