TDK U.S.A. Corporation Ceramic Capacitors C3216X7S3A222K130AA

Description
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7S 1206 (3216 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7S 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-7864-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7864-6-ND
Ceramic Capacitors 445-7864-6-ND
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7S 1206 (3216 Metric)

2200pF ±10% 1000V (1kV) Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7864-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7864-2-ND
Ceramic Capacitors 445-7864-2-ND
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7S 1206 (3216 Metric)

2200pF ±10% 1000V (1kV) Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7864-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7864-1-ND
Ceramic Capacitors 445-7864-1-ND
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7S 1206 (3216 Metric)

2200pF ±10% 1000V (1kV) Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3216X7S3A222K130AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216X7S3A222K130AA
Ceramic Capacitors C3216X7S3A222K130AA
CAP CER 2200PF 1KV X7S 1206

CAP CER 2200PF 1KV X7S 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 445-7864-6-ND 445-7864-2-ND C3216X7S3A222K130AA
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - M22G331J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701204 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details