Georg Fischer Piping Systems Ltd Datasheets for Butterfly Valves
Butterfly valves control flow through a circular disc or vane by turning the valve's pivot axis at right angles to the direction of flow in the pipe. They are normally used as throttling valves to control flow.
Butterfly Valves: Learn more
| Product Name | Notes |
|---|---|
| """Bare shaft Flange standard metric/ANSI/BS/JIS" | |
| DA (Double acting) Flange standard ANSI/ASME | |
| DA (Double acting) Flange standard metric | |
| FC (Fail safe to close) Flange standard ANSI/ASME | |
| FC (Fail safe to close) Flange standard metric/ANSI/BS/JIS | |
| FC (Fail safe to close) Flange standard metric | |
| FC (Fail safe to close) Without manual override | |
| FO (Fail safe to open) Flange standard ANSI/ASME | |
| FO (Fail safe to open) Flange standard metric | |
| Smart electric actuator 230V Without manual override Wafer style metric/ANSI/BS/JIS Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems | |
| Smart electric actuator 24V without manual override Wafer style metric/ANSI/BS/JIS Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems | |
| With electric actuator 240VÂ Flange standard ISO/Metric Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems | |
| With electric actuator 24V With manual override Wafer style metric/ANSI/BS/JIS Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems | |
| With gear box Flange standard ANSI / ASTM / ASME Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems | |
| With hand lever Flange standard metric/ANSI/BS/JIS Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems | |
| With plastic pneumatic actuator - fail safe to close (FC) Wafer style metric/ANSI/BS/JIS Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems | |
| With pneumatic actuator - double acting (DA) Flange standard ANSI / ASTM / ASME Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems | |
| With pneumatic actuator - double acting (DA) Flange standard ISO/Metric Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems | |
| With pneumatic actuator - double acting (DA) Without manual override Flange standard metric/ANSI/BS/JIS | |
| With pneumatic actuator - double acting (DA) Without manual override Flange standard metric | |
| With pneumatic actuator - fail safe to close (FC) Without manual override Flange standard ANSI/ASME | |
| With pneumatic actuator - fail safe to close (FC) Without manual override Flange standard metric | |
| With pneumatic actuator - fail safe to open (FO) Flange standard ANSI / ASTM / ASME Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems | |
| With pneumatic actuator - fail safe to open (FO) Wafer style metric/ANSI/BS/JIS Suitable for ABS, PVC-U, PVC-C, ecoFIT, COOL-FIT and PROGEF Systems | |
| With pneumatic actuator - fail safe to open (FO) Without manual override Flange standard ANSI/ASME | |
| With pneumatic actuator - fail safe to open (FO) Without manual override Flange standard metric |
| << Prev |