Georg Fischer Piping Systems Ltd Datasheets for Butterfly Valves
Butterfly valves control flow through a circular disc or vane by turning the valve's pivot axis at right angles to the direction of flow in the pipe. They are normally used as throttling valves to control flow.
Butterfly Valves: Learn more
| Product Name | Notes |
|---|---|
| 24V/With smart electric actuator Flange standard metric/ANSI/BS/JIS | |
| Bare shaft Flange standard ANSI/ASME | |
| Bare shaft Flange standard metric | |
| DA (Double acting) Flange standard metric | |
| FO (Fail safe to open) Flange standard metric/ANSI/BS/JIS | |
| With electric actuator 230 V With manual override Flange standard ANSI/ASME | |
| With electric actuator 230 V Without manual override Flange standard ANSI/ASME | |
| With electric actuator 230V With manual override Flange standard metric/ANSI/BS/JIS | |
| With electric actuator 230V With manual override Flange standard metric | |
| With electric actuator 230V Without manual override Flange standard ANSI/ASME | |
| With electric actuator 230V Without manual override Flange standard metric/ANSI/BS/JIS | |
| With electric actuator 230V Without manual override Flange standard metric | |
| With electric actuator 24V Without manual override Flange standard ANSI/ASME | |
| With electric actuator 24V Without manual override Flange standard metric/ANSI/BS/JIS | |
| With gear box Flange standard metric/ANSI/BS/JIS | |
| With gear box Flange standard metric | |
| With hand lever Flange standard ANSI/ASME | |
| With hand lever Flange standard metric | |
| With pneumatic actuator - double acting (DA) Without manual override Flange standard metric/ANSI/BS/JIS | |
| With pneumatic actuator - fail safe to close (FC) Without manual override Flange standard metric/ANSI/BS/JIS | |
| With pneumatic actuator - fail safe to open (FO) Without manual override Flange standard metric/ANSI/BS/JIS |
| << Prev | Next >> |