Guerrilla RF Detector/Controller GRF1201

Description
GRF1201 is a low-cost, logarithmic, average power detector IC LNA designed for cost-sensitive applications in the 100 to 6000 MHz frequency range. It is operated from a supply voltage (Vcc) range of 2.7 to 5.0 volts and housed in a 1.5 x 1.5 x 0.5 mm 6-pin plastic DFN package.
Request a Quote Datasheet
Description
GRF1201 is a low-cost, logarithmic, average power detector IC LNA designed for cost-sensitive applications in the 100 to 6000 MHz frequency range. It is operated from a supply voltage (Vcc) range of 2.7 to 5.0 volts and housed in a 1.5 x 1.5 x 0.5 mm 6-pin plastic DFN package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Detector/Controller
GRF1201
Detector/Controller GRF1201
GRF1201 is a low-cost, logarithmic, average power detector IC LNA designed for cost-sensitive applications in the 100 to 6000 MHz frequency range. It is operated from a supply voltage (Vcc) range of 2.7 to 5.0 volts and housed in a 1.5 x 1.5 x 0.5 mm 6-pin plastic DFN package.

GRF1201 is a low-cost, logarithmic, average power detector IC LNA designed for cost-sensitive applications in the 100 to 6000 MHz frequency range.

It is operated from a supply voltage (Vcc) range of 2.7 to 5.0 volts and housed in a 1.5 x 1.5 x 0.5 mm 6-pin plastic DFN package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Power Detectors
Product Number GRF1201
Product Name Detector/Controller
Frequency Range 100 to 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Planar Doped Barrier Detectors 603S - 603S - KRYTAR, Inc.
Specs
Frequency Range 10000 to 40000 MHz
Connector Type SMC
View Details
USB/Ethernet Smart Power Sensor 50 MHz - 18 GHz, -60 to +20 dBm - PWR-18PWHS-RC - Mini-Circuits
Specs
Frequency Range 50 MHz
Bandwidth 30000 kHz
Connector Type Type N
View Details
Detectors - NWD-19 - kTB Solutions
kTB Solutions
Specs
Frequency Range 40000 to 60000 MHz
Connector Type WR-19
View Details
0.01-18GHz Negative SMA Coaxial Detector - ZRD20S-18N - ZTS Technologies Co., Ltd
Specs
Frequency Range 10 to 18000 MHz
dBm Measurement Range -30 dBm
Connector Type SMA
View Details