Radiall Detector/Controller R451530500

Description
Detector SMA Male - Female 0.01-12.4 GHz Positive
Request a Quote Datasheet
Description
Detector SMA Male - Female 0.01-12.4 GHz Positive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Detector/Controller - R451530500 - Richardson RFPD
Downers Grove, IL, United States
Detector/Controller
R451530500
Detector/Controller R451530500
Detector SMA Male - Female 0.01-12.4 GHz Positive

Detector SMA Male - Female 0.01-12.4 GHz Positive

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Power Detectors
Product Number R451530500
Product Name Detector/Controller
Frequency Range 10 to 12400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

USB/Ethernet RMS Power Sensor 50 MHz-6 GHz, -45 to +10 dBm - PWR-6LRMS-RC - Mini-Circuits
Specs
Input Voltage 16 volts
Measurement Options RMS
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Detectors - NWD-15 - kTB Solutions
kTB Solutions
Specs
Frequency Range 50000 to 75000 MHz
Connector Type WR-15
View Details
Power Sensors 9517A - 9517A - KRYTAR, Inc.
Specs
Frequency Range 0.1000 to 18000 MHz
Connector Type Type N
View Details
0.01-8GHz Positive SMA Coaxial Detector - ZRD20S-8P - ZTS Technologies Co., Ltd
Specs
Frequency Range 10 to 8000 MHz
dBm Measurement Range -30 dBm
Connector Type SMA
View Details