TDK Corporation Detector/Controller 2087-6001-13

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Detector/Controller - 2087-6001-13 - Richardson RFPD
Downers Grove, IL, United States
Detector/Controller
2087-6001-13
Detector/Controller 2087-6001-13
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Power Detectors
Product Number 2087-6001-13
Product Name Detector/Controller
Frequency Range 10 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

USB/Ethernet RMS Power Sensor 50 MHz - 18 GHz, -60 to +20 dBm - PWR-18RMS-RC - Mini-Circuits
Specs
Frequency Range 50 MHz
Bandwidth 100000 kHz
Connector Type Type N
View Details
Detectors - NWD-15 - kTB Solutions
kTB Solutions
Specs
Frequency Range 50000 to 75000 MHz
Connector Type WR-15
View Details
Planar Doped Barrier Detectors 701A - 701A - KRYTAR, Inc.
Specs
Frequency Range 100000 to 20000 MHz
Connector Type SMA
View Details
0.01-15GHz Positive SMA Coaxial Detector - ZRD20S-15P - ZTS Technologies Co., Ltd
Specs
Frequency Range 10 to 15000 MHz
dBm Measurement Range -30 dBm
Connector Type SMA
View Details