Radiall Detector/Controller R451570500

Description
N Male /BNC Female 0.01 - 4 GHz Coaxial Detector
Request a Quote Datasheet
Description
N Male /BNC Female 0.01 - 4 GHz Coaxial Detector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Detector/Controller - R451570500 - Richardson RFPD
Downers Grove, IL, United States
Detector/Controller
R451570500
Detector/Controller R451570500
N Male /BNC Female 0.01 - 4 GHz Coaxial Detector

N Male /BNC Female 0.01 - 4 GHz Coaxial Detector

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Power Detectors
Product Number R451570500
Product Name Detector/Controller
Frequency Range 10 to 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

USB/Ethernet Smart Power Sensor 50 MHz - 18 GHz, -60 to +20 dBm - PWR-18PWHS-RC - Mini-Circuits
Specs
Frequency Range 50 MHz
Bandwidth 30000 kHz
Connector Type Type N
View Details
Detectors - NWD-10 - kTB Solutions
kTB Solutions
Specs
Frequency Range 75000 to 110000 MHz
Connector Type WR-10
View Details
Power Sensors 9530A - 9530A - KRYTAR, Inc.
Specs
Frequency Range 0.1000 to 26500 MHz
Connector Type 3.5mm
View Details
Schottky Zero Bias Detector, 2 GHz to 4 GHz, SMA, Negative Video Out, +20 dBm max Pin - SMD0204 - Fairview Microwave Inc.
Specs
Frequency Range 2000 to 4000 MHz
Connector Type SMA
View Details