Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF POWER DETECTORS
RADIALL
R451574500 -- DETECTOR/CONTROLLER
Radiall
Detector/Controller
R451574500
Description
Wide Band Coaxial Detector
Richardson RFPD
Done
Request a Quote
Email Supplier
Datasheet
Description
Wide Band Coaxial Detector
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Richardson RFPD
Downers Grove, IL, United States
Detector/Controller
R451574500
Detector/Controller
R451574500
Wide Band Coaxial Detector
Wide Band Coaxial Detector
Supplier's Site
Datasheet
Technical Specifications
Richardson RFPD
Product Category
RF Power Detectors
Product Number
R451574500
Product Name
Detector/Controller
Frequency Range
10 to 12400 MHz
Unlock Full Specs
to access all available technical data
Similar Products
Mini-Circuits
USB Power Sensor 1 MHz - 8 GHz, -30 to +20 dBm
PWR-8FS
Specs
Input Voltage
15 volts
Operating Temperature
0.0 to 50 C (32 to 122 F)
View Details
kTB Solutions
Detectors
NWD-19
Specs
Frequency Range
40000 to 60000 MHz
Connector Type
WR-19
View Details
KRYTAR, Inc.
Planar Doped Barrier Detectors 603A
603A
Specs
Frequency Range
10000 to 40000 MHz
Connector Type
SMA
View Details
ZTS Technologies Co., Ltd
0.01-8GHz Positive SMA Coaxial Detector
ZRD20S-8P
Specs
Frequency Range
10 to 8000 MHz
dBm Measurement Range
-30 dBm
Connector Type
SMA
View Details