Radiall Detector/Controller R451950000

Description
Cartridge For Coaxial Detector: 0.01 - 12.4 GHz Negative Polarity
Request a Quote Datasheet
Description
Cartridge For Coaxial Detector: 0.01 - 12.4 GHz Negative Polarity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Detector/Controller - R451950000 - Richardson RFPD
Downers Grove, IL, United States
Detector/Controller
R451950000
Detector/Controller R451950000
Cartridge For Coaxial Detector: 0.01 - 12.4 GHz Negative Polarity

Cartridge For Coaxial Detector: 0.01 - 12.4 GHz Negative Polarity

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Power Detectors
Product Number R451950000
Product Name Detector/Controller
Frequency Range 10 to 12400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

POWER DETECTOR / 2.92MM / ROHS - ZV47-K44+ - Mini-Circuits
Specs
Frequency Range 500 MHz
Connector Type 2.92 mm
Standards and Certifications RoHS
View Details
Detectors - NWD-22 - kTB Solutions
kTB Solutions
Specs
Frequency Range 33000 to 50000 MHz
Connector Type WR-22
View Details
Planar Doped Barrier Detectors 602S - 602S - KRYTAR, Inc.
Specs
Frequency Range 10000 to 26500 MHz
Connector Type SMC
View Details
0.01-3GHz Negative SMA Coaxial Detector - ZRD20S-3N - ZTS Technologies Co., Ltd
Specs
Frequency Range 10 to 3000 MHz
dBm Measurement Range -30 dBm
Connector Type SMA
View Details