The LT5581 is a 10MHz to 6GHz, low power monolithic precision RMS power detector. The RMS detector uses a proprietary technique to accurately measure the RF power from –34dBm to +6dBm (at 2.14GHz) of modulated signals with a crest factor as high as 12dB. It outputs a DC voltage in linear scale proportional to an RF input signal power in dBm. The LT5581 is suitable for precision power measurement and control for a wide variety of RF standards, including GSM/EDGE, CDMA, CDMA2000, W-CDMA, TD-SCDMA, UMTS, LTE and WiMAX, etc. The final DC output is connected in series with an on-chip 300 Ohm resistor, which enables further filtering of the output modulation ripple with just a single off-chip capacitor.
| Richardson RFPD | |
|---|---|
| Product Category | RF Power Detectors |
| Product Number | LT5581IDDB#TRMPBF |
| Product Name | Detector/Controller |
| Frequency Range | 10 to 6000 MHz |