STMicroelectronics, Inc. Accelerometers LIS3L02AQ3

Description
Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 44-QFN-EP (7x7)
Request a Quote Datasheet
Description
Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 44-QFN-EP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - LIS3L02AQ3-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
LIS3L02AQ3-ND
Accelerometers LIS3L02AQ3-ND
Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 44-QFN-EP (7x7)

Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 44-QFN-EP (7x7)

Buy Now Datasheet
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - LIS3L02AQ3
1196490-LIS3L02AQ3
Motion Sensors - Motion Sensors - Accelerometers - LIS3L02AQ3 1196490-LIS3L02AQ3
Manufacturer: STMicroelectronics Win Source Part Number: 1196490-LIS3L02AQ3 Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): ADXL337BCPZ-RL7; LIS3L02AQ3TR; LIS3L02AQ; LIS3L02AQ3; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1196490-LIS3L02AQ3
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): ADXL337BCPZ-RL7; LIS3L02AQ3TR; LIS3L02AQ; LIS3L02AQ3;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
ACCELEROMETER 2-6G ANALOG 44QFN - 761-LIS3L02AQ3 - Utmel Electronic Limited
Hong Kong, China
ACCELEROMETER 2-6G ANALOG 44QFN
761-LIS3L02AQ3
ACCELEROMETER 2-6G ANALOG 44QFN 761-LIS3L02AQ3
ACCELEROMETER 2-6G ANALOG 44QFN

ACCELEROMETER 2-6G ANALOG 44QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Accelerometers Accelerometers Accelerometers
Product Number LIS3L02AQ3-ND 1196490-LIS3L02AQ3 761-LIS3L02AQ3
Product Name Accelerometers Motion Sensors - Motion Sensors - Accelerometers - LIS3L02AQ3 ACCELEROMETER 2-6G ANALOG 44QFN
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20013471-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 200 g
Frequency Range 0.0 to 1900 Hz
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details