STMicroelectronics, Inc. Motion Sensors - Motion Sensors - Accelerometers - AIS326DQ AIS326DQ

Description
Manufacturer: STMicroelectronics Win Source Part Number: 860808-AIS326DQ Operating Temperature Range: -40°C ~ 105°C (TA) Features: Accelerometer X, Y, Z Axis ±2g, 6g 10Hz ~ 640Hz 28-QFPN (7x7) Package: Tray Package: 28-QFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: AIS326 Categories: Sensors Case / Package: 28-QFPN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 416 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 860808-AIS326DQ Operating Temperature Range: -40°C ~ 105°C (TA) Features: Accelerometer X, Y, Z Axis ±2g, 6g 10Hz ~ 640Hz 28-QFPN (7x7) Package: Tray Package: 28-QFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: AIS326 Categories: Sensors Case / Package: 28-QFPN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 416 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - AIS326DQ
860808-AIS326DQ
Motion Sensors - Motion Sensors - Accelerometers - AIS326DQ 860808-AIS326DQ
Manufacturer: STMicroelectronics Win Source Part Number: 860808-AIS326DQ Operating Temperature Range: -40°C ~ 105°C (TA) Features: Accelerometer X, Y, Z Axis ±2g, 6g 10Hz ~ 640Hz 28-QFPN (7x7) Package: Tray Package: 28-QFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: AIS326 Categories: Sensors Case / Package: 28-QFPN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 416 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 860808-AIS326DQ
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Accelerometer X, Y, Z Axis ±2g, 6g 10Hz ~ 640Hz 28-QFPN (7x7)
Package: Tray
Package: 28-QFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AIS326
Categories: Sensors
Case / Package: 28-QFPN (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 416
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Accelerometer Triple ±2g/±6g 3.3V Automotive 28-Pin PQFP-N Tray - 761-AIS326DQ - Utmel Electronic Limited
Hong Kong, China
Accelerometer Triple ±2g/±6g 3.3V Automotive 28-Pin PQFP-N Tray
761-AIS326DQ
Accelerometer Triple ±2g/±6g 3.3V Automotive 28-Pin PQFP-N Tray 761-AIS326DQ
Accelerometer Triple ±2g/±6g 3.3V Automotive 28-Pin PQFP-N Tray

Accelerometer Triple ±2g/±6g 3.3V Automotive 28-Pin PQFP-N Tray

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Accelerometers Accelerometers
Product Number 860808-AIS326DQ 761-AIS326DQ
Product Name Motion Sensors - Motion Sensors - Accelerometers - AIS326DQ Accelerometer Triple ±2g/±6g 3.3V Automotive 28-Pin PQFP-N Tray
Sensor Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

High-Resolution ±1 g Inclinometer and Accelerometer - AXO®301 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Triaxial Accelerometer - 3093M23 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details