Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.9Hz ~ 244Hz 16-LGA (3x3)
Manufacturer: NXP USA Inc.
Win Source Part Number: 804515-MMA9553LR1
Packaging: Reel
Type: Digital
Mounting Style: SMD
Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor
Output Type: I2C, SPI
Bandwidth: 1.9Hz ~ 244Hz
Part Status: Obsolete (End Of Life)
Axis: X, Y, Z
Acceleration Range: ±2g, 4g, 8g
Sensitivity (LSB/g): 16393 (±2g) ~ 4098 (±8g)
Supplier Device Package: 16-LGA (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-VFLGA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.71V ~ 1.89V
INTELLIGENT MOTION SENSING PLATF
Accelerometers 3-AXIS LOW G PEDOMETER
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Accelerometers | Accelerometers | Accelerometers | Accelerometers |
| Product Number | MMA9553LR1TR-ND | 804515-MMA9553LR1 | MMA9553LR1 | 568-MMA9553LR1 |
| Product Name | Accelerometers | Motion Sensors - Motion Sensors - Accelerometers - MMA9553LR1 | Sensors, Transducers - Motion Sensors - Accelerometers | Accelerometers 3-AXIS LOW G PEDOMETER |
| Measurement Axes | Triaxial | |||
| Device Category | Sensor / Transducer | |||
| Sensor Outputs | Acceleration | |||
| Sensor Mounting | SMD | SMD | Surface Mount |