STMicroelectronics, Inc. Accelerometers LIS2L02AL

Description
Accelerometer X, Y Axis ±2g 2kHz 8-LGA
Request a Quote Datasheet
Description
Accelerometer X, Y Axis ±2g 2kHz 8-LGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - 497-4915-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-4915-ND
Accelerometers 497-4915-ND
Accelerometer X, Y Axis ±2g 2kHz 8-LGA

Accelerometer X, Y Axis ±2g 2kHz 8-LGA

Buy Now Datasheet
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - LIS2L02AL
144457-LIS2L02AL
Motion Sensors - Motion Sensors - Accelerometers - LIS2L02AL 144457-LIS2L02AL
Manufacturer: STMicroelectronics Win Source Part Number: 144457-LIS2L02AL Packaging: Tray Type: Analog Features: Adjustable Bandwidth Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 2kHz Axis: X, Y Acceleration Range: ±2g Sensitivity (mV/g): 660 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-LGA Supply Voltage - Operating: 2.4 V to 5.25 V Alternative Parts (Cross-Reference): ADXL203CE; ADXL203WCEZB; LIS2L02ALTR; LIS2L02AL; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 144457-LIS2L02AL
Packaging: Tray
Type: Analog
Features: Adjustable Bandwidth
Mounting: SMD (SMT)
Output Type: Analog Voltage
Bandwidth: 2kHz
Axis: X, Y
Acceleration Range: ±2g
Sensitivity (mV/g): 660
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-LGA
Supply Voltage - Operating: 2.4 V to 5.25 V
Alternative Parts (Cross-Reference): ADXL203CE; ADXL203WCEZB; LIS2L02ALTR; LIS2L02AL;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
ACCELEROMETER 2G ANALOG 8LGA - 761-LIS2L02AL - Utmel Electronic Limited
Hong Kong, China
ACCELEROMETER 2G ANALOG 8LGA
761-LIS2L02AL
ACCELEROMETER 2G ANALOG 8LGA 761-LIS2L02AL
ACCELEROMETER 2G ANALOG 8LGA

ACCELEROMETER 2G ANALOG 8LGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Accelerometers Accelerometers Accelerometers
Product Number 497-4915-ND 144457-LIS2L02AL 761-LIS2L02AL
Product Name Accelerometers Motion Sensors - Motion Sensors - Accelerometers - LIS2L02AL ACCELEROMETER 2G ANALOG 8LGA
Measurement Axes Biaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD SMD (SMT) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature MEMS Accelerometer for Energy - AXO®315T1 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
3xFS65HSA 2g FC 1555/60-70/75-85/90 - 1-FS75HSA-02/6555 - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Fiber Bragg Grating
Sensor Mounting Stud/Bolt; Integral mounting stud
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details