STMicroelectronics, Inc. Motion Sensors - Motion Sensors - Accelerometers - H3LIS331DLTR H3LIS331DLTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 112957-H3LIS331DLTR Packaging: Reel - TR Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode Mounting: SMD (SMT) Output Type: I2C, SPI Bandwidth: 25Hz to 500Hz Axis: X, Y, Z Acceleration Range: ±100g, ±200g, ±400g Sensitivity (LSB/g): 20 (±100g) to 5 (±400g) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TFLGA (3x3) Supply Voltage - Operating: 2.16 V to 3.6 V Alternative Parts (Cross-Reference): ADXL362BCCZ-RL; LIS331DLM; H3LIS331DLTR; H3LIS331DL; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 112957-H3LIS331DLTR Packaging: Reel - TR Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode Mounting: SMD (SMT) Output Type: I2C, SPI Bandwidth: 25Hz to 500Hz Axis: X, Y, Z Acceleration Range: ±100g, ±200g, ±400g Sensitivity (LSB/g): 20 (±100g) to 5 (±400g) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TFLGA (3x3) Supply Voltage - Operating: 2.16 V to 3.6 V Alternative Parts (Cross-Reference): ADXL362BCCZ-RL; LIS331DLM; H3LIS331DLTR; H3LIS331DL; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - H3LIS331DLTR
112957-H3LIS331DLTR
Motion Sensors - Motion Sensors - Accelerometers - H3LIS331DLTR 112957-H3LIS331DLTR
Manufacturer: STMicroelectronics Win Source Part Number: 112957-H3LIS331DLTR Packaging: Reel - TR Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode Mounting: SMD (SMT) Output Type: I2C, SPI Bandwidth: 25Hz to 500Hz Axis: X, Y, Z Acceleration Range: ±100g, ±200g, ±400g Sensitivity (LSB/g): 20 (±100g) to 5 (±400g) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TFLGA (3x3) Supply Voltage - Operating: 2.16 V to 3.6 V Alternative Parts (Cross-Reference): ADXL362BCCZ-RL; LIS331DLM; H3LIS331DLTR; H3LIS331DL; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 112957-H3LIS331DLTR
Packaging: Reel - TR
Type: Digital
Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode
Mounting: SMD (SMT)
Output Type: I2C, SPI
Bandwidth: 25Hz to 500Hz
Axis: X, Y, Z
Acceleration Range: ±100g, ±200g, ±400g
Sensitivity (LSB/g): 20 (±100g) to 5 (±400g)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TFLGA (3x3)
Supply Voltage - Operating: 2.16 V to 3.6 V
Alternative Parts (Cross-Reference): ADXL362BCCZ-RL; LIS331DLM; H3LIS331DLTR; H3LIS331DL;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Accelerometers - 497-13903-1-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-13903-1-ND
Accelerometers 497-13903-1-ND
Accelerometer X, Y, Z Axis ±100g, ±200g, ±400g 25Hz ~ 500Hz 16-TFLGA (3x3)

Accelerometer X, Y, Z Axis ±100g, ±200g, ±400g 25Hz ~ 500Hz 16-TFLGA (3x3)

Buy Now Datasheet
Accelerometers - 497-13903-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-13903-2-ND
Accelerometers 497-13903-2-ND
Accelerometer X, Y, Z Axis ±100g, ±200g, ±400g 25Hz ~ 500Hz 16-TFLGA (3x3)

Accelerometer X, Y, Z Axis ±100g, ±200g, ±400g 25Hz ~ 500Hz 16-TFLGA (3x3)

Buy Now Datasheet
Accelerometers - 497-13903-6-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-13903-6-ND
Accelerometers 497-13903-6-ND
Accelerometer X, Y, Z Axis ±100g, ±200g, ±400g 25Hz ~ 500Hz 16-TFLGA (3x3)

Accelerometer X, Y, Z Axis ±100g, ±200g, ±400g 25Hz ~ 500Hz 16-TFLGA (3x3)

Buy Now Datasheet
H3LIS331DL Series 3.6 V ±100/±200/±400 g 3-Axis Digital Accelerometer - TFLGA-16 - 761-H3LIS331DLTR - Utmel Electronic Limited
Hong Kong, China
H3LIS331DL Series 3.6 V ±100/±200/±400 g 3-Axis Digital Accelerometer - TFLGA-16
761-H3LIS331DLTR
H3LIS331DL Series 3.6 V ±100/±200/±400 g 3-Axis Digital Accelerometer - TFLGA-16 761-H3LIS331DLTR
H3LIS331DL Series 3.6 V ±100/±200/±400 g 3-Axis Digital Accelerometer - TFLGA-16

H3LIS331DL Series 3.6 V ±100/±200/±400 g 3-Axis Digital Accelerometer - TFLGA-16

Supplier's Site
Sensors, Transducers - Motion Sensors - Accelerometers - H3LIS331DLTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Accelerometers
H3LIS331DLTR
Sensors, Transducers - Motion Sensors - Accelerometers H3LIS331DLTR
ACCEL 100-400G I2C/SPI 16TFLGA

ACCEL 100-400G I2C/SPI 16TFLGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Accelerometers Accelerometers Accelerometers Accelerometers
Product Number 112957-H3LIS331DLTR 497-13903-1-ND 761-H3LIS331DLTR H3LIS331DLTR
Product Name Motion Sensors - Motion Sensors - Accelerometers - H3LIS331DLTR Accelerometers H3LIS331DL Series 3.6 V ±100/±200/±400 g 3-Axis Digital Accelerometer - TFLGA-16 Sensors, Transducers - Motion Sensors - Accelerometers
Sensor Mounting SMD (SMT) SMD Surface Mount
Acceleration 100 to 400 g 100 to 400 g
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -40 F (-40 C)
Measurement Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 13201A-2409 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 2 g
Frequency Range 0.0 to 400 Hz
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details