NXP Semiconductors Motion Sensors - Motion Sensors - Accelerometers - MMA2612KW MMA2612KW

Description
Manufacturer: NXP Win Source Part Number: 927462-MMA2612KW Series: Automotive, AEC-Q100, MMA Features: Accelerometer X Axis ±125g 400Hz 16-QFN (6x6) Package: 16-QFN Exposed Pad Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: MMA26 Categories: Sensors Case / Package: 16-QFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 927462-MMA2612KW Series: Automotive, AEC-Q100, MMA Features: Accelerometer X Axis ±125g 400Hz 16-QFN (6x6) Package: 16-QFN Exposed Pad Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: MMA26 Categories: Sensors Case / Package: 16-QFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Accelerometers - MMA2612KW - 927462-MMA2612KW - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - MMA2612KW
927462-MMA2612KW
Motion Sensors - Motion Sensors - Accelerometers - MMA2612KW 927462-MMA2612KW
Manufacturer: NXP Win Source Part Number: 927462-MMA2612KW Series: Automotive, AEC-Q100, MMA Features: Accelerometer X Axis ±125g 400Hz 16-QFN (6x6) Package: 16-QFN Exposed Pad Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: MMA26 Categories: Sensors Case / Package: 16-QFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: NXP
Win Source Part Number: 927462-MMA2612KW
Series: Automotive, AEC-Q100, MMA
Features: Accelerometer X Axis ±125g 400Hz 16-QFN (6x6)
Package: 16-QFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MMA26
Categories: Sensors
Case / Package: 16-QFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
IC SENSOR ACCELEROMETER 16QFN - 568-MMA2612KW - Utmel Electronic Limited
Hong Kong, China
IC SENSOR ACCELEROMETER 16QFN
568-MMA2612KW
IC SENSOR ACCELEROMETER 16QFN 568-MMA2612KW
IC SENSOR ACCELEROMETER 16QFN

IC SENSOR ACCELEROMETER 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Accelerometers Accelerometers
Product Number 927462-MMA2612KW 568-MMA2612KW
Product Name Motion Sensors - Motion Sensors - Accelerometers - MMA2612KW IC SENSOR ACCELEROMETER 16QFN
Sensor Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details