STMicroelectronics, Inc. Motion Sensors - Motion Sensors - Accelerometers - LIS302DLHTR LIS302DLHTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 132973-LIS302DLHTR Packaging: Reel - TR Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode Mounting: SMD (SMT) Output Type: I2C, SPI Bandwidth: 25Hz to 500Hz Axis: X, Y, Z Acceleration Range: ±2g, 4g, 8g Sensitivity (LSB/g): 1000 (±2g) to 256 (±8g) Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-LGA (3x5) Supply Voltage - Operating: 2.16 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 132973-LIS302DLHTR Packaging: Reel - TR Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode Mounting: SMD (SMT) Output Type: I2C, SPI Bandwidth: 25Hz to 500Hz Axis: X, Y, Z Acceleration Range: ±2g, 4g, 8g Sensitivity (LSB/g): 1000 (±2g) to 256 (±8g) Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-LGA (3x5) Supply Voltage - Operating: 2.16 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - LIS302DLHTR
132973-LIS302DLHTR
Motion Sensors - Motion Sensors - Accelerometers - LIS302DLHTR 132973-LIS302DLHTR
Manufacturer: STMicroelectronics Win Source Part Number: 132973-LIS302DLHTR Packaging: Reel - TR Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode Mounting: SMD (SMT) Output Type: I2C, SPI Bandwidth: 25Hz to 500Hz Axis: X, Y, Z Acceleration Range: ±2g, 4g, 8g Sensitivity (LSB/g): 1000 (±2g) to 256 (±8g) Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-LGA (3x5) Supply Voltage - Operating: 2.16 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 132973-LIS302DLHTR
Packaging: Reel - TR
Type: Digital
Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode
Mounting: SMD (SMT)
Output Type: I2C, SPI
Bandwidth: 25Hz to 500Hz
Axis: X, Y, Z
Acceleration Range: ±2g, 4g, 8g
Sensitivity (LSB/g): 1000 (±2g) to 256 (±8g)
Categories: Sensors, Transducers
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-LGA (3x5)
Supply Voltage - Operating: 2.16 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Accelerometers - 497-11072-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-11072-2-ND
Accelerometers 497-11072-2-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 500Hz 14-LGA (3x5)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 500Hz 14-LGA (3x5)

Buy Now Datasheet
ACCELEROMETER 2-8G I2C/SPI 14LGA - 761-LIS302DLHTR - Utmel Electronic Limited
Hong Kong, China
ACCELEROMETER 2-8G I2C/SPI 14LGA
761-LIS302DLHTR
ACCELEROMETER 2-8G I2C/SPI 14LGA 761-LIS302DLHTR
ACCELEROMETER 2-8G I2C/SPI 14LGA

ACCELEROMETER 2-8G I2C/SPI 14LGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited
Product Category Accelerometers Accelerometers Accelerometers
Product Number 132973-LIS302DLHTR 497-11072-2-ND 761-LIS302DLHTR
Product Name Motion Sensors - Motion Sensors - Accelerometers - LIS302DLHTR Accelerometers ACCELEROMETER 2-8G I2C/SPI 14LGA
Sensor Mounting SMD (SMT) SMD Surface Mount
Acceleration 2 to 8 g 2 to 8 g
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -40 F (-40 C)
Measurement Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

High Performance ±14 g Digital MEMS Accelerometer - AXO®315 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
CCLD Triax Accel, 1mV/G, HT, M3 Hole - -4527--003- - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details