STMicroelectronics, Inc. Motion Sensors - Motion Sensors - Accelerometers - LIS3LV02DLTR LIS3LV02DLTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1052566-LIS3LV02DLTR Packaging: Reel - TR Type: Digital Features: Adjustable Bandwidth, Selectable Scale Mounting: SMD (SMT) Output Type: I2C, SPI Bandwidth: 10Hz to 640Hz Axis: X, Y, Z Acceleration Range: ±2g, 6g Sensitivity (LSB/g): 1024 (±2g) to 340 (±6g) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-LGA (4.4x7.5) Supply Voltage - Operating: 2.16 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1052566-LIS3LV02DLTR Packaging: Reel - TR Type: Digital Features: Adjustable Bandwidth, Selectable Scale Mounting: SMD (SMT) Output Type: I2C, SPI Bandwidth: 10Hz to 640Hz Axis: X, Y, Z Acceleration Range: ±2g, 6g Sensitivity (LSB/g): 1024 (±2g) to 340 (±6g) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-LGA (4.4x7.5) Supply Voltage - Operating: 2.16 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - LIS3LV02DLTR
1052566-LIS3LV02DLTR
Motion Sensors - Motion Sensors - Accelerometers - LIS3LV02DLTR 1052566-LIS3LV02DLTR
Manufacturer: STMicroelectronics Win Source Part Number: 1052566-LIS3LV02DLTR Packaging: Reel - TR Type: Digital Features: Adjustable Bandwidth, Selectable Scale Mounting: SMD (SMT) Output Type: I2C, SPI Bandwidth: 10Hz to 640Hz Axis: X, Y, Z Acceleration Range: ±2g, 6g Sensitivity (LSB/g): 1024 (±2g) to 340 (±6g) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-LGA (4.4x7.5) Supply Voltage - Operating: 2.16 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1052566-LIS3LV02DLTR
Packaging: Reel - TR
Type: Digital
Features: Adjustable Bandwidth, Selectable Scale
Mounting: SMD (SMT)
Output Type: I2C, SPI
Bandwidth: 10Hz to 640Hz
Axis: X, Y, Z
Acceleration Range: ±2g, 6g
Sensitivity (LSB/g): 1024 (±2g) to 340 (±6g)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-LGA (4.4x7.5)
Supply Voltage - Operating: 2.16 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
ACCELEROMETER 2-6G I2C/SPI 16LGA - 761-LIS3LV02DLTR - Utmel Electronic Limited
Hong Kong, China
ACCELEROMETER 2-6G I2C/SPI 16LGA
761-LIS3LV02DLTR
ACCELEROMETER 2-6G I2C/SPI 16LGA 761-LIS3LV02DLTR
ACCELEROMETER 2-6G I2C/SPI 16LGA

ACCELEROMETER 2-6G I2C/SPI 16LGA

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Accelerometers Accelerometers
Product Number 1052566-LIS3LV02DLTR 761-LIS3LV02DLTR
Product Name Motion Sensors - Motion Sensors - Accelerometers - LIS3LV02DLTR ACCELEROMETER 2-6G I2C/SPI 16LGA
Sensor Mounting SMD (SMT) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20018094-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 6000 g
Frequency Range 0.0 to 7000 Hz
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details