STMicroelectronics, Inc. Accelerometers AIS328DQTR

Description
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 500Hz 24-QFN (4x4)
Request a Quote Datasheet
Description
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 500Hz 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - 497-13219-1-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-13219-1-ND
Accelerometers 497-13219-1-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 500Hz 24-QFN (4x4)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 500Hz 24-QFN (4x4)

Buy Now Datasheet
Accelerometers - 497-13219-6-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-13219-6-ND
Accelerometers 497-13219-6-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 500Hz 24-QFN (4x4)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 500Hz 24-QFN (4x4)

Buy Now Datasheet
Accelerometers - 497-13219-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-13219-2-ND
Accelerometers 497-13219-2-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 500Hz 24-QFN (4x4)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 500Hz 24-QFN (4x4)

Buy Now Datasheet
Motion Sensors - Motion Sensors - Accelerometers - AIS328DQTR - 736888-AIS328DQTR - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - AIS328DQTR
736888-AIS328DQTR
Motion Sensors - Motion Sensors - Accelerometers - AIS328DQTR 736888-AIS328DQTR
Manufacturer: STMicroelectronics Win Source Part Number: 736888-AIS328DQTR Packaging: Reel Type: Digital Mounting Style: SMD Features: Adjustable Bandwidth, Selectable Scale Output Type: I2C, SPI Bandwidth: 25Hz ~ 500Hz Axis: X, Y, Z Acceleration Range: ±2g, 4g, 8g Sensitivity (LSB/g): 1020 (±2g) ~ 255 (±8g) Categories: Sensors, Transducers Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 24-QFN Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.4V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 736888-AIS328DQTR
Packaging: Reel
Type: Digital
Mounting Style: SMD
Features: Adjustable Bandwidth, Selectable Scale
Output Type: I2C, SPI
Bandwidth: 25Hz ~ 500Hz
Axis: X, Y, Z
Acceleration Range: ±2g, 4g, 8g
Sensitivity (LSB/g): 1020 (±2g) ~ 255 (±8g)
Categories: Sensors, Transducers
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 24-QFN
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.4V ~ 3.6V

Buy Now Datasheet
ACCELEROMETER 2-8G I2C/SPI 24QFN - 761-AIS328DQTR - Utmel Electronic Limited
Hong Kong, China
ACCELEROMETER 2-8G I2C/SPI 24QFN
761-AIS328DQTR
ACCELEROMETER 2-8G I2C/SPI 24QFN 761-AIS328DQTR
ACCELEROMETER 2-8G I2C/SPI 24QFN

ACCELEROMETER 2-8G I2C/SPI 24QFN

Supplier's Site
Sensors, Transducers - Motion Sensors - Accelerometers - AIS328DQTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Accelerometers
AIS328DQTR
Sensors, Transducers - Motion Sensors - Accelerometers AIS328DQTR
ACCELEROMETER 2-8G I2C/SPI 24QFN

ACCELEROMETER 2-8G I2C/SPI 24QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Accelerometers Accelerometers Accelerometers Accelerometers
Product Number 497-13219-1-ND 736888-AIS328DQTR 761-AIS328DQTR AIS328DQTR
Product Name Accelerometers Motion Sensors - Motion Sensors - Accelerometers - AIS328DQTR ACCELEROMETER 2-8G I2C/SPI 24QFN Sensors, Transducers - Motion Sensors - Accelerometers
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD SMD Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
General Purpose Accelerometer - 3214A3T - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Plug & Play Accelerometers - 20004527-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 200 g
Frequency Range 0.0 to 2000 Hz
View Details