Vishay Precision Group Wirewound Resistors CW02B1K400JS73

Description
CW-2B 1.4K 5% S73
Request a Quote Datasheet
Description
CW-2B 1.4K 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B1K400JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B1K400JS73
Wirewound Resistors 3110-CW02B1K400JS73
CW-2B 1.4K 5% S73

CW-2B 1.4K 5% S73

Supplier's Site Datasheet
Res Wirewound 1.4K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B1K400JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.4K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B1K400JS73
Res Wirewound 1.4K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B1K400JS73
Res Wirewound 1.4K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.4K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.562 X 0.188, 1.4 Kohm, 5% Vishay - 43C9050 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 1.4 Kohm, 5% Vishay
43C9050
Cw, 0.562 X 0.188, 1.4 Kohm, 5% Vishay 43C9050
CW, 0.562 x 0.188", 1.4 kOhm, 5%

CW, 0.562 x 0.188", 1.4 kOhm, 5%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B1K400JS73 CW02B1K400JS73 43C9050
Product Name Wirewound Resistors Res Wirewound 1.4K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw, 0.562 X 0.188, 1.4 Kohm, 5% Vishay
Category / Application Industrial
Resistance Range 1400 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details