Vishay Precision Group Res Wirewound 1.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B1K200JE1213

Description
Res Wirewound 1.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B1K200JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B1K200JE1213
Res Wirewound 1.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B1K200JE1213
Res Wirewound 1.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 1.2K 5% E12 E3 Vishay - 70P6054 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 1.2K 5% E12 E3 Vishay
70P6054
Cw-2B-13 1.2K 5% E12 E3 Vishay 70P6054
CW-2B-13 1.2K 5% e12 E3

CW-2B-13 1.2K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B1K200JE1213 70P6054
Product Name Res Wirewound 1.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 1.2K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details