Vishay Precision Group Res Wirewound 147 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B147R0JS73

Description
Res Wirewound 147 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 147 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 147 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B147R0JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 147 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B147R0JS73
Res Wirewound 147 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B147R0JS73
Res Wirewound 147 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 147 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02B147R0JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B147R0JS73
Wirewound Resistors 3110-CW02B147R0JS73
CW-2B 147 5% S73

CW-2B 147 5% S73

Supplier's Site Datasheet
Cw, 0.562 X 0.188, 147 Ohm, 5% Vishay - 43C9137 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 147 Ohm, 5% Vishay
43C9137
Cw, 0.562 X 0.188, 147 Ohm, 5% Vishay 43C9137
CW, 0.562 x 0.188", 147 Ohm, 5%

CW, 0.562 x 0.188", 147 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B147R0JS73 3110-CW02B147R0JS73 43C9137
Product Name Res Wirewound 147 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw, 0.562 X 0.188, 147 Ohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details