Vishay Precision Group Wirewound Resistors CW02B147R0JB12

Description
CW-2B 147 5% B12
Request a Quote Datasheet
Description
CW-2B 147 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B147R0JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B147R0JB12
Wirewound Resistors 3110-CW02B147R0JB12
CW-2B 147 5% B12

CW-2B 147 5% B12

Supplier's Site Datasheet
Res Wirewound 147 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B147R0JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 147 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B147R0JB12
Res Wirewound 147 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B147R0JB12
Res Wirewound 147 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 147 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw, 0.562 X 0.188, 147 Ohm, 5% Vishay - 43C9134 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 147 Ohm, 5% Vishay
43C9134
Cw, 0.562 X 0.188, 147 Ohm, 5% Vishay 43C9134
CW, 0.562 x 0.188", 147 Ohm, 5%

CW, 0.562 x 0.188", 147 Ohm, 5%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B147R0JB12 CW02B147R0JB12 43C9134
Product Name Wirewound Resistors Res Wirewound 147 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw, 0.562 X 0.188, 147 Ohm, 5% Vishay
Category / Application Industrial
Resistance Range 147 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details