Vishay Precision Group Wirewound Resistors CW02B1K800JE73

Description
CW-2B 1.8K 5% E73 e3
Request a Quote Datasheet
Description
CW-2B 1.8K 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B1K800JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B1K800JE73
Wirewound Resistors 3110-CW02B1K800JE73
CW-2B 1.8K 5% E73 e3

CW-2B 1.8K 5% E73 e3

Supplier's Site Datasheet
Wirewound ResistorSeries:CW; Resistance:1.8kohm; Resistance Tolerance: 5%; Power Rating:3W; Operat... - CW02B1K800JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:CW; Resistance:1.8kohm; Resistance Tolerance: 5%; Power Rating:3W; Operat...
CW02B1K800JE73
Wirewound ResistorSeries:CW; Resistance:1.8kohm; Resistance Tolerance: 5%; Power Rating:3W; Operat... CW02B1K800JE73
Wirewound ResistorSeries:CW; Resistance:1.8kohm; Resistance Tolerance: 5%; Power Rating:3W; Operat...

Wirewound ResistorSeries:CW; Resistance:1.8kohm; Resistance Tolerance: 5%; Power Rating:3W; Operat...

Supplier's Site
Resistor Wirewound, 1.8Kohm, 3W, 5%, Full Reel; Resistance Vishay - 65K3713 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 1.8Kohm, 3W, 5%, Full Reel; Resistance Vishay
65K3713
Resistor Wirewound, 1.8Kohm, 3W, 5%, Full Reel; Resistance Vishay 65K3713
RESISTOR WIREWOUND, 1.8KOHM, 3W, 5%, FULL REEL; Resistance:1.8kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR WIREWOUND, 1.8KOHM, 3W, 5%, FULL REEL; Resistance:1.8kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 1.8Kohm, 3W, 5%; Resistance Vishay - 65K3711 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.8Kohm, 3W, 5%; Resistance Vishay
65K3711
Wirewound Resistor, 1.8Kohm, 3W, 5%; Resistance Vishay 65K3711
WIREWOUND RESISTOR, 1.8KOHM, 3W, 5%; Resistance:1.8kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1.8KOHM, 3W, 5%; Resistance:1.8kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B1K800JE73 CW02B1K800JE73 65K3713
Product Name Wirewound Resistors Wirewound ResistorSeries:CW; Resistance:1.8kohm; Resistance Tolerance: 5%; Power Rating:3W; Operat... Resistor Wirewound, 1.8Kohm, 3W, 5%, Full Reel; Resistance Vishay
Category / Application Industrial
Standards and Certifications RoHS RoHS
Resistance Range 1800 ohms 1800 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details