Vishay Precision Group 3.75W,150,5%,T/R CW02B150R0JS73

Description
3.75W,150,5%,T/R
Request a Quote Datasheet
Description
3.75W,150,5%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.75W,150,5%,T/R - CW02B150R0JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
3.75W,150,5%,T/R
CW02B150R0JS73
3.75W,150,5%,T/R CW02B150R0JS73
3.75W,150,5%,T/R

3.75W,150,5%,T/R

Supplier's Site
Wirewound Resistors - 3110-CW02B150R0JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B150R0JS73
Wirewound Resistors 3110-CW02B150R0JS73
CW-2B 150 5% S73

CW-2B 150 5% S73

Supplier's Site Datasheet
Resistor, Wirewound, 150 Ohm, 3W, 5%; Resistance Vishay - 08J4769 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 150 Ohm, 3W, 5%; Resistance Vishay
08J4769
Resistor, Wirewound, 150 Ohm, 3W, 5%; Resistance Vishay 08J4769
RESISTOR, WIREWOUND, 150 OHM, 3W, 5%; Resistance:150ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:15.8mm RoHS Compliant: No

RESISTOR, WIREWOUND, 150 OHM, 3W, 5%; Resistance:150ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:15.8mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B150R0JS73 3110-CW02B150R0JS73 08J4769
Product Name 3.75W,150,5%,T/R Wirewound Resistors Resistor, Wirewound, 150 Ohm, 3W, 5%; Resistance Vishay
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 3.75 watts 3 watts
Category / Application Industrial
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details