Vishay Precision Group Res Wirewound 13 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B13R00JE1213

Description
Res Wirewound 13 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 13 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 13 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B13R00JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 13 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B13R00JE1213
Res Wirewound 13 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B13R00JE1213
Res Wirewound 13 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 13 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 13 5% E12 E3 Vishay - 70P6353 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 13 5% E12 E3 Vishay
70P6353
Cw-2B-13 13 5% E12 E3 Vishay 70P6353
CW-2B-13 13 5% e12 E3

CW-2B-13 13 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B13R00JE1213 70P6353
Product Name Res Wirewound 13 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 13 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details