Vishay Precision Group Wirewound Resistors CW02B15K00JE73

Description
CW-2B 15K 5% E73 e3
Request a Quote Datasheet
Description
CW-2B 15K 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B15K00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B15K00JE73
Wirewound Resistors 3110-CW02B15K00JE73
CW-2B 15K 5% E73 e3

CW-2B 15K 5% E73 e3

Supplier's Site Datasheet
CW02B15K00JE73 - CW02B15K00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW02B15K00JE73
CW02B15K00JE73
CW02B15K00JE73 CW02B15K00JE73
CW02B15K00JE73

CW02B15K00JE73

Supplier's Site
Wirewound Resistor, 15Kohm, 3W, 5%; Resistance Vishay - 65K3730 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 15Kohm, 3W, 5%; Resistance Vishay
65K3730
Wirewound Resistor, 15Kohm, 3W, 5%; Resistance Vishay 65K3730
WIREWOUND RESISTOR, 15KOHM, 3W, 5%; Resistance:15kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:15.8mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 15KOHM, 3W, 5%; Resistance:15kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:15.8mm RoHS Compliant: Yes

Supplier's Site
Resistor, Wirewound, 15Kohm, 3W, 5%, Full Reel; Resistance Vishay - 65K3731 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 15Kohm, 3W, 5%, Full Reel; Resistance Vishay
65K3731
Resistor, Wirewound, 15Kohm, 3W, 5%, Full Reel; Resistance Vishay 65K3731
RESISTOR, WIREWOUND, 15KOHM, 3W, 5%, FULL REEL; Resistance:15kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 15KOHM, 3W, 5%, FULL REEL; Resistance:15kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B15K00JE73 CW02B15K00JE73 65K3730
Product Name Wirewound Resistors CW02B15K00JE73 Wirewound Resistor, 15Kohm, 3W, 5%; Resistance Vishay
Category / Application Industrial
Standards and Certifications RoHS RoHS
Resistance Range 15000 ohms 15000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - C143R3JL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers