Vishay Precision Group Wirewound Resistors CW02B1K900JE70

Description
CW-2B 1.9K 5% E70 e3
Request a Quote Datasheet
Description
CW-2B 1.9K 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B1K900JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B1K900JE70
Wirewound Resistors 3110-CW02B1K900JE70
CW-2B 1.9K 5% E70 e3

CW-2B 1.9K 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 1.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B1K900JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B1K900JE70
Res Wirewound 1.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B1K900JE70
Res Wirewound 1.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B 1.9K 5% E70 E3 Vishay - 70P6146 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 1.9K 5% E70 E3 Vishay
70P6146
Cw-2B 1.9K 5% E70 E3 Vishay 70P6146
CW-2B 1.9K 5% E70 e3

CW-2B 1.9K 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B1K900JE70 CW02B1K900JE70 70P6146
Product Name Wirewound Resistors Res Wirewound 1.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B 1.9K 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 1900 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details