Vishay Precision Group Res Wirewound 1K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B1K000KE12

Description
Res Wirewound 1K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B1K000KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B1K000KE12
Res Wirewound 1K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B1K000KE12
Res Wirewound 1K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02B1K000KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B1K000KE12
Wirewound Resistors 3110-CW02B1K000KE12
CW-2B 1K 10% E12 e3

CW-2B 1K 10% E12 e3

Supplier's Site Datasheet
Cw-2B 1K 10% E12 E3 Vishay - 70P6042 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 1K 10% E12 E3 Vishay
70P6042
Cw-2B 1K 10% E12 E3 Vishay 70P6042
CW-2B 1K 10% e12 E3

CW-2B 1K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B1K000KE12 3110-CW02B1K000KE12 70P6042
Product Name Res Wirewound 1K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2B 1K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details