Vishay Precision Group Res Wirewound 1.5K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B1K500KE70

Description
Res Wirewound 1.5K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 1.5K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.5K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B1K500KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B1K500KE70
Res Wirewound 1.5K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B1K500KE70
Res Wirewound 1.5K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.5K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02B1K500KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B1K500KE70
Wirewound Resistors 3110-CW02B1K500KE70
CW-2B 1.5K 10% E70 e3

CW-2B 1.5K 10% E70 e3

Supplier's Site Datasheet
Cw-2B 1.5K 10% E70 E3 Vishay - 70P6104 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 1.5K 10% E70 E3 Vishay
70P6104
Cw-2B 1.5K 10% E70 E3 Vishay 70P6104
CW-2B 1.5K 10% E70 e3

CW-2B 1.5K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B1K500KE70 3110-CW02B1K500KE70 70P6104
Product Name Res Wirewound 1.5K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2B 1.5K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details