CW-2B 12.7K 5% E12 e3
Res Wirewound 12.7K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW02B12K70JE12 | CW02B12K70JE12 | 70P6305 |
| Product Name | Wirewound Resistors | Res Wirewound 12.7K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | Cw-2B 12.7K 5% E12 E3 Vishay |
| Category / Application | Industrial | ||
| Standards and Certifications | RoHS | ||
| Resistance Range | 12700 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | |
| Technology / Construction | Wirewound |